Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.53
|
5
in stock
|
Buy Now | |
TE Store
from US$0.64
|
202
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Distrelec
from US$0.40
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .689g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .19in, 4.82mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | .86in, 21.74mm |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | #10 |
Sealable | No |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 8-34149-1 | Internal Number: 8-34149-1 | TE Connectivity | TE Store |
Pg R 22-16 Comm 22-18 Mil 10 Rohs Compliant: Yes |Amp Te Connectivity 8-34149-1 | Newark Electronics |
Size 10 Ring Tongue 22-16 AWG | Future Electronics |
Ring Tongue Terminal 16-22AWG 21.74mm 7.92mm Tin Loose Piece | Avnet America |
TE Connectivity PG R 22-16 COMM 22-18 MIL 10 Terminals R | Distrelec |
Where can I find additional details, specifications and documents for a 8-34149-1?
Additional datasheets, footprints and schematics for 8-34149-1 are listed on our Part Details page. You can also find images and similar parts to 8-34149-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34149-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34149-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34149-1 fall under?
The 8-34149-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34149-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34149-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34149-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34149-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 8-34149-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34149-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34149-1?
You can fill out our help required form which you can use to request a quote for 8-34149-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.