Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-0034145-1,
A17049-000 |
Prices starting from US$0.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.39 |
2,707
|
Buy Now | |
Newark Electronics | US$0.41 |
2,707
|
Buy Now | |
Rapid Electronics | US$0.34 |
2,707
|
Buy Now | |
Chip One Stop | US$0.34 |
2,707
|
Buy Now | |
TE Store | US$0.70 |
2,457
|
Buy Now | |
Avnet America | US$0.29 |
1
|
Buy Now | |
Future Electronics | US$0.29 |
-
|
Buy Now | |
element14 | US$27.75 |
-
|
Buy Now | |
Boersig | US$0.35 |
-
|
Buy Now | |
TTI Europe | US$0.30 |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .713g |
Inspection Slot | No |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 20.55mm, .809in |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Pg R 22-16 Comm 22-18 Mil 8 |Amp Te Connectivity 8-34145-1 | Newark Electronics |
TE Connectivity - AMP PLASTI-GRIP Ring Terminal 1.42mm2 | Distrelec |
PG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 8-34145-1 | Internal Number: 8-34145-1 | Alias Number: A17049-000 | TE Connectivity | TE Store |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm Tin Loose Piece | Avnet America |
Plasti-Grip 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
96F7183 | element14 |
Where can I find additional details, specifications and documents for a 8-34145-1?
Additional datasheets, footprints and schematics for 8-34145-1 are listed on our Part Details page. You can also find images and similar parts to 8-34145-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34145-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34145-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34145-1 fall under?
The 8-34145-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34145-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34145-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34145-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34145-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 8-34145-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34145-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34145-1?
You can fill out our help required form which you can use to request a quote for 8-34145-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.