Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-0034128-1,
A37057-000 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.12
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.38
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
800
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now |
Weight per Piece | .923g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16AWG |
Tongue Thickness | .0311in, .79mm |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | .085in, 2.16mm |
Overall Length | .685in, 17.4mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | SPADE-023 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Terminal, Spade Tongue, Solistrand |Amp Te Connectivity 8-34128-1 | Newark Electronics |
Terminals TERM SOLIS SPD 16-14 8 | Rapid Electronics |
TE Connectivity TERM SOLIS SPD 16-14 8 Terminals TERM SO | Distrelec |
Spade Tongue Terminal 14-16AWG 17.4mm 9.78mm Tin Loose Piece | Avnet America |
Terminal, ,Solis Spd 16-14 8 | TE Connectivity 8-34128-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-34128-1?
Additional datasheets, footprints and schematics for 8-34128-1 are listed on our Part Details page. You can also find images and similar parts to 8-34128-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34128-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34128-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34128-1 fall under?
The 8-34128-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34128-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34128-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34128-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34128-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-34128-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34128-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34128-1?
You can fill out our help required form which you can use to request a quote for 8-34128-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.