Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.142g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 2.16mm, .085in |
Tongue Thickness | .033in, .84mm |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Stud Diameter | 6.35mm, .25in |
Overall Length | 21.72mm, .855in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | M6 |
Shape Description | RING-048 |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERM,SOLIS R 16-14 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 8-34124-1 | Internal Number: 8-34124-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
Ring Tongue Terminal 14-16AWG 21.72mm 11.91mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-34124-1?
Additional datasheets, footprints and schematics for 8-34124-1 are listed on our Part Details page. You can also find images and similar parts to 8-34124-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34124-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34124-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34124-1 fall under?
The 8-34124-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34124-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34124-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34124-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34124-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 8-34124-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34124-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34124-1?
You can fill out our help required form which you can use to request a quote for 8-34124-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.