Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F14252-000,
AMPS-8-0034123-1 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
338
in stock
|
Buy Now | |
Powell Electronics
from US$0.26
|
4,980
in stock
|
Buy Now | |
TE Store
from US$0.49
|
2,590
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
338
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
338
in stock
|
Buy Now | |
Newark Electronics
from US$25.00
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now |
Weight per Piece | .686g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Overall Length | 16.15mm, .636in |
Stud Diameter | 5mm, .197in |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .085in, 2.16mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | #10 |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Wire/Cable Type | Copper |
Operating Temperature Range | 170°C, 338°F |
TERM,SOLIS R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 8-34123-1 | Internal Number: 8-34123-1 | Alias Number: AMPS-8-0034123-1 | TE Connectivity | TE Store |
Terminals N/I-RING 16-14 #10 C/B | Rapid Electronics |
TE Connectivity - AMP Ring Terminal Tongue Straight 2.62mm2 | Distrelec |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
Solistrand 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-34123-1?
Additional datasheets, footprints and schematics for 8-34123-1 are listed on our Part Details page. You can also find images and similar parts to 8-34123-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34123-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34123-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34123-1 fall under?
The 8-34123-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34123-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34123-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34123-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34123-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-34123-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34123-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34123-1?
You can fill out our help required form which you can use to request a quote for 8-34123-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.