Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E14117-000,
AMPS-8-0034117-5 |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Overall Length | .685in, 17.4mm |
Tongue Thickness | .0311in, .79mm |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | .171in, 4.34mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 200 |
Packaging Method | Loose Piece |
Insulated | No |
Shape Description | SPADE-023 |
Stud Size | M4, #8 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
SOLIS,8,SPD22-16COMM22-18MIL | Heilind Electronics |
Terminal, Spade/Fork, #8, Crimp | Newark Electronics |
Solis,8,Spd22-16Comm22-18Mil | TE Connectivity 8-34117-5 | RS Americas |
Spade Tongue Terminal 16-22AWG 17.4mm 9.53mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-34117-5?
Additional datasheets, footprints and schematics for 8-34117-5 are listed on our Part Details page. You can also find images and similar parts to 8-34117-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34117-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34117-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34117-5 fall under?
The 8-34117-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34117-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34117-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34117-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34117-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 8-34117-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34117-5 often in real-time on the comparison pages.
What if I can't find stock of 8-34117-5?
You can fill out our help required form which you can use to request a quote for 8-34117-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.