Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F27541-000,
AMPS-8-0034112-1 |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .68g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Wire Size | 22AWG, .3 – 1.42mm², 509 – 3260CMA |
Overall Length | .621in, 15.77mm |
Barrel Inside Diameter | 1.549mm, .061in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | #10 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
SOLIS R 22-16COMM 22-18MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 8-34112-1 | Internal Number: 8-34112-1 | Alias Number: AMPS-8-0034112-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
Ring Tongue Terminal 16-22AWG 15.77mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Where can I find additional details, specifications and documents for a 8-34112-1?
Additional datasheets, footprints and schematics for 8-34112-1 are listed on our Part Details page. You can also find images and similar parts to 8-34112-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34112-1 fall under?
The 8-34112-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34112-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34112-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34112-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34112-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for 8-34112-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34112-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34112-1?
You can fill out our help required form which you can use to request a quote for 8-34112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.