Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D68287-000,
AMPS-8-0034107-1 |
Plating Material | Unplated, Copper |
---|---|
Weight per Piece | .563g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .574in, 14.58mm |
Tongue Thickness | .0311in, .79mm |
Stud Diameter | 3.68mm, .145in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Barrel Inside Diameter | .061in, 1.549mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | M3.5, #6 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Solis R 22-16 Comm 22-18 Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 8-34107-1 | Newark Electronics |
Solis R 22-16 Comm 22-18 Mil 6 | TE Connectivity 8-34107-1 | RS Americas |
Ring Tongue Terminal 16-22AWG 14.58mm 7.14mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-34107-1?
Additional datasheets, footprints and schematics for 8-34107-1 are listed on our Part Details page. You can also find images and similar parts to 8-34107-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-34107-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-34107-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-34107-1 fall under?
The 8-34107-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-34107-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-34107-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-34107-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-34107-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 8-34107-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-34107-1 often in real-time on the comparison pages.
What if I can't find stock of 8-34107-1?
You can fill out our help required form which you can use to request a quote for 8-34107-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.