Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 3.565g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 9.91mm, .39in, 9.53mm |
Tongue Thickness | 1.22mm, .048in |
Wire Size | 13100 – 20800CMA, 8AWG, 8mm² |
Barrel Inside Diameter | 4.369mm, .172in |
Overall Length | 29.67mm, 1.168in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 8 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 8-33463-1 | Internal Number: 8-33463-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 3/8In, Crimp | Newark Electronics |
Ring Tongue Terminal 8AWG 29.67mm 15.09mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 8 3/8 | TE Connectivity 8-33463-1 | RS Americas |
TERMINAL, RING TONGUE, 3/8IN, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 8mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-33463-1?
Additional datasheets, footprints and schematics for 8-33463-1 are listed on our Part Details page. You can also find images and similar parts to 8-33463-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-33463-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-33463-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-33463-1 fall under?
The 8-33463-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-33463-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-33463-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-33463-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-33463-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 8-33463-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-33463-1 often in real-time on the comparison pages.
What if I can't find stock of 8-33463-1?
You can fill out our help required form which you can use to request a quote for 8-33463-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.