Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F78419-000,
AMPS-8-0033460-2 |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 3.426g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Tongue Thickness | .048in, 1.22mm |
Barrel Inside Diameter | 4.369mm, .172in |
Overall Length | 23.7mm, .933in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Requires a 68250-1 Heavy Duty TAPETRONIC machine for application. |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 8 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: #10 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 8-33460-2 | Internal Number: 8-33460-2 | Alias Number: AMPS-8-0033460-2 | TE Connectivity | TE Store |
Terminal,solis R 8 10 |Amp Te Connectivity 8-33460-2 | Newark Electronics |
Ring Tongue Terminal 8AWG 23.7mm 11.91mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 8 10 | TE Connectivity 8-33460-2 | RS Americas |
Where can I find additional details, specifications and documents for a 8-33460-2?
Additional datasheets, footprints and schematics for 8-33460-2 are listed on our Part Details page. You can also find images and similar parts to 8-33460-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-33460-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-33460-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-33460-2 fall under?
The 8-33460-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-33460-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-33460-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-33460-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-33460-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-33460-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-33460-2 often in real-time on the comparison pages.
What if I can't find stock of 8-33460-2?
You can fill out our help required form which you can use to request a quote for 8-33460-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.