8-33457-1 Rings & Spades by TE Connectivity

TERMINAL,SOLIS R 12-10 10

Status: Active
Series: -
RoHS: Unknown
Aliases: AMPS-8-0033457-1,
A47922-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Newark
Newark
from US$0.40
500
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.53
818
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.50
500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.34
-
Buy Now

Specifications

Weight per Piece 1.435g
Plating Material Copper, Tin
Inspection Slot No
Terminal Angle Straight
Number of Holes 1
Terminal & Splice Type Ring Tongue
Terminal Orientation Offset
Barrel Inside Diameter 3.277mm, .129in
Wire Size 12 – 10AWG, 5180 – 13100CMA, 3 – 6mm²
Tongue Thickness .039in, .99mm
Stud Diameter 5mm, .197in
Overall Length .765in, 19.43mm
Current Rating 1A
Government Qualified No
Wire Insulation Support Without
Heavy Duty No
Packaging Quantity 100
Packaging Method Box
Sealable No
Insulated No
Stud Size #10
Shape Description RING-048
Barrel Type Closed Barrel
Wire/Cable Type Regular Wire
Support Style Non - Insulation Support
Operating Temperature Range 170°C, 338°F


Alternative Descriptions

TERMINAL,SOLIS R 12-10 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 8-33457-1 | Internal Number: 8-33457-1 | Alias Number: A47922-000 | TE Connectivity | TE Store
Terminals Term R 12-10 10 Term R 12-10 10 |Amp Te Connectivity 8-33457-1 | Newark Electronics
Ring Tongue Terminal 10-12AWG 19.43mm 9.53mm Tin Box | Avnet America
Connector RING 12-10AWG #10 SOLIS | TE Connectivity 8-33457-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-33457-1?

Additional datasheets, footprints and schematics for 8-33457-1 are listed on our Part Details page. You can also find images and similar parts to 8-33457-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-33457-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-33457-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-33457-1 fall under?

The 8-33457-1 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 8-33457-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-33457-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-33457-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8-33457-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 8-33457-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-33457-1 often in real-time on the comparison pages.

What if I can't find stock of 8-33457-1?

You can fill out our help required form which you can use to request a quote for 8-33457-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay