Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C73700-000,
AMPS-8-0032995-1 |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1.839g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Barrel Inside Diameter | .129in, 3.277mm |
Wire Size | 5180 – 13100CMA, 12 – 10AWG, 3 – 6mm² |
Tongue Thickness | .99mm, .039in |
Overall Length | 19.61mm, .772in |
Stud Diameter | .171in, 4.34mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | SPADE-023 |
Insulated | No |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS SPD 12-10 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 M4 Spade Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Spade Terminal | Part Number: 8-32995-1 | Internal Number: 8-32995-1 | Alias Number: AMPS-8-0032995-1 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #8, Crimp | Newark Electronics |
Spade Tongue Terminal 10-12AWG 19.61mm 10.31mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Spd 12-10 8 | TE Connectivity 8-32995-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-32995-1?
Additional datasheets, footprints and schematics for 8-32995-1 are listed on our Part Details page. You can also find images and similar parts to 8-32995-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-32995-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-32995-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-32995-1 fall under?
The 8-32995-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-32995-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-32995-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-32995-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-32995-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 8-32995-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-32995-1 often in real-time on the comparison pages.
What if I can't find stock of 8-32995-1?
You can fill out our help required form which you can use to request a quote for 8-32995-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.