Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Insulation Sleeve Color | Blue |
Weight per Piece | 1.143g |
Stripe Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 27.69mm, 1.09in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Stud Diameter | 6.35mm, .25in |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Shape Description | RING-043 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | 1/4, M6 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 8-32961-1 | Internal Number: 8-32961-1 | TE Connectivity | TE Store |
Terminal,pg R 16-14 1/4 Rohs Compliant: Yes |Amp Te Connectivity 8-32961-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, Pg R 16-14 1/4 | TE Connectivity 8-32961-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-32961-1?
Additional datasheets, footprints and schematics for 8-32961-1 are listed on our Part Details page. You can also find images and similar parts to 8-32961-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-32961-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-32961-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-32961-1 fall under?
The 8-32961-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-32961-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-32961-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-32961-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-32961-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 8-32961-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-32961-1 often in real-time on the comparison pages.
What if I can't find stock of 8-32961-1?
You can fill out our help required form which you can use to request a quote for 8-32961-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.