Prices starting from US$0.30
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.40 |
No stock
|
Buy Now | |
TE Store | US$0.70 |
1,911
|
Buy Now | |
Newark Electronics | US$0.52 |
415
|
Buy Now | |
Rapid Electronics | US$0.37 |
415
|
Buy Now | |
Chip One Stop | US$0.34 |
415
|
Buy Now | |
Distrelec | US$0.40 |
415
|
Buy Now | |
Avnet America | US$0.30 |
-
|
Buy Now | |
RS Americas | US$0.36 |
-
|
Buy Now | |
Boersig | US$0.35 |
-
|
Buy Now |
Weight per Piece | .683g |
---|---|
Stripe Color | Red |
Plating Material | Copper, Tin |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | 20.55mm, .809in |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Stud Size | #6, M3.5 |
Sealable | No |
Shape Description | RING-043 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
PG R 22-16 COMM 22-18 MIL 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 8-32947-1 | Internal Number: 8-32947-1 | TE Connectivity | TE Store |
Terminals Pg R 22-16 Com 22-18 Mil 6 |Amp Te Connectivity 8-32947-1 | Newark Electronics |
Terminals PG R 22-16 COM 22-18 MIL 6 | Rapid Electronics |
TE Connectivity PG R 22-16 COMM 22-18 MIL 6 Terminals PG | Distrelec |
Ring Tongue Terminal 16-22AWG Tin Box | Avnet America |
Pg R 22-16 Comm 22-18 Mil 6 | TE Connectivity 8-32947-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-32947-1?
Additional datasheets, footprints and schematics for 8-32947-1 are listed on our Part Details page. You can also find images and similar parts to 8-32947-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-32947-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-32947-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-32947-1 fall under?
The 8-32947-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-32947-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-32947-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-32947-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-32947-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-32947-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-32947-1 often in real-time on the comparison pages.
What if I can't find stock of 8-32947-1?
You can fill out our help required form which you can use to request a quote for 8-32947-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.