Prices starting from US$0.51
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$92.42 |
No stock
|
Buy Now | |
Newark Electronics | US$0.68 |
1,937
|
Buy Now | |
Rapid Electronics | US$0.56 |
1,937
|
Buy Now | |
Chip One Stop | US$0.63 |
1,937
|
Buy Now | |
Distrelec | US$0.51 |
1,937
|
Buy Now | |
TE Store | US$0.91 |
741
|
Buy Now | |
Future Electronics | US$0.60 |
-
|
Buy Now | |
Avnet America | US$0.52 |
-
|
Buy Now | |
element14 | US$60.05 |
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Weight per Piece | 1.363g |
Inspection Slot | No |
Stripe Color | Blue |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Stud Diameter | 9.91mm, .39in |
Wire Insulation Diameter | .115 â .17in, 2.921 â 4.318mm |
Wire Size | 1.3 â 2mm², 2050 â 5180CMA, 16 â 14AWG |
Overall Length | 30.94mm, 1.218in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Terminal Features | Sheared |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Stud Size | 3/8 |
Operating Temperature Range | 221°F, 105°C |
Terminals Terminal Pidg R 16-1 |Amp Te Connectivity 8-328999-1 | Newark Electronics |
Terminals TERMINAL PIDG R 16-1 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 2mm2 | Distrelec |
TERMINAL,PIDG R 16-14 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 â 14 AWG Wire Size: 1.3 â 2 mm² Wire Size: 2050 â 5180 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 16 â 14 AWG 1.3 â 2 mm² 2050 â 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 8-328999-1 | Internal Number: 8-328999-1 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, 3/8IN, CRIMP BLUE | Farnell |
PIDG 16-14 AWG Straight Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 30.94mm 13.49mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-328999-1?
Additional datasheets, footprints and schematics for 8-328999-1 are listed on our Part Details page. You can also find images and similar parts to 8-328999-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-328999-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-328999-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-328999-1 fall under?
The 8-328999-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-328999-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-328999-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-328999-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-328999-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 8-328999-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-328999-1 often in real-time on the comparison pages.
What if I can't find stock of 8-328999-1?
You can fill out our help required form which you can use to request a quote for 8-328999-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.