Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1.305g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.078in, 27.38mm |
Stud Diameter | .328in, 8.33mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.04 – 2.62mm² |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Terminal Features | Sheared |
Stud Size | 5/16, M8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, RING TONGUE 5/16IN, CRIMP BLUE | Farnell |
Terminal, Ring Tongue 5/16In, Crimp Blue | Newark Electronics |
Ring Tongue Terminal 14-16AWG 27.38mm 11.91mm Tin Box | Avnet America |
TERMINAL,PIDG R 16-14 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 8-328998-1 | Internal Number: 8-328998-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Product Range | PIDG Series |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Where can I find additional details, specifications and documents for a 8-328998-1?
Additional datasheets, footprints and schematics for 8-328998-1 are listed on our Part Details page. You can also find images and similar parts to 8-328998-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-328998-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-328998-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-328998-1 fall under?
The 8-328998-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-328998-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-328998-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-328998-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-328998-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 8-328998-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-328998-1 often in real-time on the comparison pages.
What if I can't find stock of 8-328998-1?
You can fill out our help required form which you can use to request a quote for 8-328998-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.