Prices starting from US$0.40
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$41.63 |
No stock
|
Buy Now | |
TE Store | US$0.72 |
1,327
|
Buy Now | |
Newark Electronics | US$0.86 |
797
|
Buy Now | |
Rapid Electronics | US$0.48 |
797
|
Buy Now | |
Chip One Stop | US$0.84 |
797
|
Buy Now | |
Distrelec | US$0.49 |
797
|
Buy Now | |
Avnet America | US$0.40 |
-
|
Buy Now | |
RS Americas | US$0.58 |
-
|
Buy Now | |
element14 | US$36.84 |
-
|
Buy Now | |
Boersig | US$0.46 |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .846g |
Stripe Color | Blue |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 17.86mm, .703in |
Wire Size | 16 – 14AWG, 1.04 – 2mm², 2050 – 5180CMA |
Tongue Thickness | .031in, .787mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Stud Diameter | .119in, 3.023mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 8-328996-1 | Internal Number: 8-328996-1 | TE Connectivity | TE Store |
Terminals Nyl-Ring 16-14 Blu #4 |Amp Te Connectivity 8-328996-1 | Newark Electronics |
Terminals NYL-RING 16-14 BLU #4 | Rapid Electronics |
TE Connectivity TERMINAL PIDG R 16-14 4 Wire Terminal 2m | Distrelec |
Ring Tongue Terminal 14-16AWG 17.86mm 6.35mm Tin Loose Piece | Avnet America |
TERMINAL, PIDG R 16-14 4 | TE Connectivity 8-328996-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-328996-1?
Additional datasheets, footprints and schematics for 8-328996-1 are listed on our Part Details page. You can also find images and similar parts to 8-328996-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-328996-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-328996-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-328996-1 fall under?
The 8-328996-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-328996-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-328996-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-328996-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-328996-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-328996-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-328996-1 often in real-time on the comparison pages.
What if I can't find stock of 8-328996-1?
You can fill out our help required form which you can use to request a quote for 8-328996-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.