Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
500
in stock
|
Buy Now | |
TE Store
from US$2.00
|
965
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
326
in stock
|
Buy Now | |
element14
from US$1.34
|
326
in stock
|
Buy Now | |
Farnell
from US$1.32
|
326
in stock
|
Buy Now | |
Rapid Electronics
from US$1.84
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$2.45
|
40
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now | |
Distrelec
from US$1.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.503g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Overall Length | 32.84mm, 1.293in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | .515in, 13.08mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Stud Size | M12 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18MIL 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M12 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 8-328975-1 | Internal Number: 8-328975-1 | TE Connectivity | TE Store |
Ring Terminal 22-16AWG PIDG | RS |
Terminal, Ring Tongue, 1/2", Red, 16Awg Rohs Compliant: Yes |Amp Te Connectivity 8-328975-1 | Newark Electronics |
TERMINAL, RING TONGUE, 1/2", RED, 16AWG | element14 |
Ring Tongue Terminal 16-22AWG 32.84mm 18.11mm Tin Loose Piece | Avnet America |
PIDG, R 22-16 Comm 22-18Mil 1/2 | TE Connectivity 8-328975-1 | RS Americas |
TE Connectivity - AMP PIDG Ring Terminal 1.42mm2 | Distrelec |
PIDG R 22-16 COMM 22-18MIL 1-2 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 8-328975-1?
Additional datasheets, footprints and schematics for 8-328975-1 are listed on our Part Details page. You can also find images and similar parts to 8-328975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-328975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-328975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-328975-1 fall under?
The 8-328975-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-328975-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-328975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-328975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-328975-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8-328975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-328975-1 often in real-time on the comparison pages.
What if I can't find stock of 8-328975-1?
You can fill out our help required form which you can use to request a quote for 8-328975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.