Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .155g |
---|---|
Stripe Color | Red |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .197in, 5mm |
Overall Length | 19.02mm, .7488in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .26 – 1.65mm² |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-025 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 90°C, 194°F |
Terminal, Spade/Fork, #10, Crimp, Red | Newark Electronics |
Pg Spdflg 22-16Comm22-18Mil 10 | TE Connectivity 8-328516-1 | RS Americas |
Flanged Spade Tongue Terminal 16-22AWG 20.34mm 7.52mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-328516-1?
Additional datasheets, footprints and schematics for 8-328516-1 are listed on our Part Details page. You can also find images and similar parts to 8-328516-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-328516-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-328516-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-328516-1 fall under?
The 8-328516-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-328516-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-328516-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-328516-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-328516-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 8-328516-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-328516-1 often in real-time on the comparison pages.
What if I can't find stock of 8-328516-1?
You can fill out our help required form which you can use to request a quote for 8-328516-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.