Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .611g |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Plating Material | Tin, Copper |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Overall Length | 19.43mm, .765in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | SPADE-021 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 90°C, 194°F |
Pg Spd 22-16 Comm 22-18 Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 8-327735-1 | Newark Electronics |
Pg Spd 22-16 Comm 22-18 Mil 6 | TE Connectivity 8-327735-1 | RS Americas |
Spade Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-327735-1?
Additional datasheets, footprints and schematics for 8-327735-1 are listed on our Part Details page. You can also find images and similar parts to 8-327735-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-327735-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-327735-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-327735-1 fall under?
The 8-327735-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-327735-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-327735-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-327735-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-327735-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 8-327735-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-327735-1 often in real-time on the comparison pages.
What if I can't find stock of 8-327735-1?
You can fill out our help required form which you can use to request a quote for 8-327735-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.