Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Copper, Tin |
Weight per Piece | .764g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Wire Size | 22AWG, .3 â 1.42mm², 509 â 3260CMA |
Overall Length | .737in, 18.71mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter | 2.03 â 3.18mm, .08 â .125in |
Tongue Thickness | .84mm, .033in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | Yes |
Shape Description | SPADE-024 |
Operating Temperature Range | 221°F, 105°C |
Terminals Pidg Spdflg 22-16 Comm22-18Mil6 |Amp Te Connectivity 8-32561-1 | Newark Electronics |
Terminals PIDG SPDFLG 22-16 COMM22-18MIL6 | Rapid Electronics |
TE Connectivity - AMP PIDG SPDFLG 22-16COMM22-18MIL6 | Distrelec |
PIDG Spade Tongue Terminal 16-22AWG 19.5mm 7.51mm Tin Loose Piece | Avnet America |
PIDG, Spdflg 22-16Comm22-18Mil6 | TE Connectivity 8-32561-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-32561-1?
Additional datasheets, footprints and schematics for 8-32561-1 are listed on our Part Details page. You can also find images and similar parts to 8-32561-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-32561-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-32561-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-32561-1 fall under?
The 8-32561-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-32561-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-32561-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-32561-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-32561-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 8-32561-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-32561-1 often in real-time on the comparison pages.
What if I can't find stock of 8-32561-1?
You can fill out our help required form which you can use to request a quote for 8-32561-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.