Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.80
|
No stock
|
Buy Now | |
TE Store
from US$0.99
|
378
in stock
|
Buy Now | |
Heilind Electronics
from US$0.75
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.75
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$62.50
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
element14
from US$51.19
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .624g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .031in, .79mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .326 – 1.31mm² |
Overall Length | 19.25mm, .758in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Stud Diameter | .086in, 2.18mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Shape Description | SPADE-024 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Stud Size | M2, #2 |
Operating Temperature Range | 221°F, 105°C |
PIDG SPD FLG22-16COM22-18MIL2 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: #2 M2 Spade Flange Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 8-324608-1 | Internal Number: 8-324608-1 | TE Connectivity | TE Store |
PIDG SPD FLG22-16COM22-18MIL2 | Heilind Electronics |
Terminal, Spade/Fork, #2, Crimp, Red | Newark Electronics |
Flanged Spade Tongue Terminal 16-22AWG 19.25mm 4.62mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.31mm² |
Stud Size - Metric | M2 |
Stud Size - Imperial | #2 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-324608-1?
Additional datasheets, footprints and schematics for 8-324608-1 are listed on our Part Details page. You can also find images and similar parts to 8-324608-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-324608-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-324608-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-324608-1 fall under?
The 8-324608-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-324608-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-324608-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-324608-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-324608-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 8-324608-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-324608-1 often in real-time on the comparison pages.
What if I can't find stock of 8-324608-1?
You can fill out our help required form which you can use to request a quote for 8-324608-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.