Prices starting from US$1.48
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$158.62 |
5
|
Buy Now | |
TE Store | US$2.21 |
605
|
Buy Now | |
Chip One Stop | US$2.73 |
34
|
Buy Now | |
Newark Electronics | US$144.56 |
5
|
Buy Now | |
element14 | US$162.02 |
5
|
Buy Now | |
Future Electronics | US$1.48 |
-
|
Buy Now | |
Avnet America | US$1.52 |
-
|
Buy Now | |
RS Americas | US$1.71 |
-
|
Buy Now | |
Distrelec | US$2.10 |
-
|
Buy Now |
Body Plating Material | Copper, Tin |
---|---|
Insulation Sleeve Material | Nylon |
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Barrel Color | Blue |
Packaging Quantity | 100 |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Insulated | Yes |
KNIFE DISCONNECT,PIDG 16-14 Body Plating Material: Tin Wire Insulation Support: With Compatible Insulation Diameter (Max): .17 in Compatible Insulation Diameter (Max): 4.32 mm Wire Size: 16 – 14 AWG Tin With .17" 4.32 mm | Pidg Knife Disconnect Splice | Part Number: 8-32448-1 | Internal Number: 8-32448-1 | 16 – 14 AWG | TE Connectivity | TE Store |
TERMINAL, KNIFE DISCONNECT SPLICE, BLUE | Farnell |
Terminal, Knife Disconnect Splice, Blue | Newark Electronics |
PIDG 16-14 AWG Closed Barrel Insulation Support Splice Terminal | Future Electronics |
Splice Terminal 14-16AWG 22.3mm Tin Loose Piece | Avnet America |
KNIFE DISCONNECT, PIDG 16-14 | TE Connectivity 8-32448-1 | RS Americas |
TE Connectivity - AMP KNIFE DISCONNECTPIDG 16-14 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Terminal Type | Knife Disconnect Splice |
Insulator Colour | Blue |
Where can I find additional details, specifications and documents for a 8-32448-1?
Additional datasheets, footprints and schematics for 8-32448-1 are listed on our Part Details page. You can also find images and similar parts to 8-32448-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-32448-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-32448-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-32448-1 fall under?
The 8-32448-1 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-32448-1 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-32448-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-32448-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-32448-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 8-32448-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-32448-1 often in real-time on the comparison pages.
What if I can't find stock of 8-32448-1?
You can fill out our help required form which you can use to request a quote for 8-32448-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.