Inspection Slot | No |
---|---|
Weight per Piece | .871g |
Plating Material | Tin, Copper |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Flanged, Straight |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Stud Diameter | .171in, 4.34mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 21.39mm, .8421in |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Shape Description | SPADE-025 |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PG SPD FLG 22-16COMM22-18MIL 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #8 M4 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 8-324169-1 | Internal Number: 8-324169-1 | TE Connectivity | TE Store |
Terminals Pg Spdflg 22-16Comm 22-18Mil 8 Rohs Compliant: Yes |Amp Te Connectivity 8-324169-1 | Newark Electronics |
Terminals PG SPDFLG 22-16COMM 22-18MIL 8 | Rapid Electronics |
TE Connectivity PG SPD FLG 22-16COMM22-18MIL 8 Terminals | Distrelec |
Plasti-Grip 22-16 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Flanged Spade Tongue Terminal 16-22AWG 21.39mm 10.57mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-324169-1?
Additional datasheets, footprints and schematics for 8-324169-1 are listed on our Part Details page. You can also find images and similar parts to 8-324169-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-324169-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-324169-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-324169-1 fall under?
The 8-324169-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-324169-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-324169-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-324169-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-324169-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-324169-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-324169-1 often in real-time on the comparison pages.
What if I can't find stock of 8-324169-1?
You can fill out our help required form which you can use to request a quote for 8-324169-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.