Inspection Slot | No |
---|---|
Insulation Sleeve Color | Blue |
Plating Material | Copper, Tin |
Weight per Piece | .595g |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .031in, .79mm |
Overall Length | .7488in, 19.02mm |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .145in, 3.68mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | M3.5, #6 |
Shape Description | SPADE-025 |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPD FLG 16-14 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 8-324165-1 | Internal Number: 8-324165-1 | TE Connectivity | TE Store |
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE | Farnell |
Terminal, Spade/Fork, #6, Crimp, Blue | Newark Electronics |
Flanged Spade Tongue Terminal 14-16AWG 19.02mm 7.47mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 8-324165-1?
Additional datasheets, footprints and schematics for 8-324165-1 are listed on our Part Details page. You can also find images and similar parts to 8-324165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-324165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-324165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-324165-1 fall under?
The 8-324165-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-324165-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-324165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-324165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-324165-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 8-324165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-324165-1 often in real-time on the comparison pages.
What if I can't find stock of 8-324165-1?
You can fill out our help required form which you can use to request a quote for 8-324165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.