Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.06
|
313
in stock
|
Buy Now | |
TE Store
from US$0.88
|
483
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
313
in stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
313
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
313
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Weight per Piece | .302g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Size | 202 – 810CMA, 26 – 22AWG, .1 – .41mm² |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Tongue Thickness | .018in, .46mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Overall Length | .74in, 18.8mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Shape Description | RING-041 |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PIDG R 26-22 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .1 – .41 mm² Wire Size: 202 – 810 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 26 – 22 AWG .1 – .41 mm² 202 – 810 CMA | Pidg Ring Tongue Terminal | Part Number: 8-323916-1 | Internal Number: 8-323916-1 | TE Connectivity | TE Store |
Terminal, Nylon-Pidg-Ring Tongue |Amp Te Connectivity 8-323916-1 | Newark Electronics |
Terminals NYL-RING 26-22 #8 M4+ | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.41mm2 | Distrelec |
Ring Tongue Terminal 22-26AWG 18.8mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R 26-22 8 | TE Connectivity 8-323916-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-323916-1?
Additional datasheets, footprints and schematics for 8-323916-1 are listed on our Part Details page. You can also find images and similar parts to 8-323916-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-323916-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-323916-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-323916-1 fall under?
The 8-323916-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-323916-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-323916-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-323916-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-323916-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 8-323916-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-323916-1 often in real-time on the comparison pages.
What if I can't find stock of 8-323916-1?
You can fill out our help required form which you can use to request a quote for 8-323916-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.