Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .52g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | 15.82mm, .6228in |
Stud Diameter | 3.68mm, .145in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | #6, M3.5 |
Insulated | No |
Shape Description | SPADE-023 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
Terminal, Spade/Fork, #6, Crimp | Newark Electronics |
TERMINAL, SPADE/FORK, #6, CRIMP | element14 |
Spade Tongue Terminal 16-22AWG 15.82mm 6.35mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-323127-1?
Additional datasheets, footprints and schematics for 8-323127-1 are listed on our Part Details page. You can also find images and similar parts to 8-323127-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-323127-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-323127-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-323127-1 fall under?
The 8-323127-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-323127-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-323127-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-323127-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-323127-1 have stock available?
Authorised distributors including Newark Electronics, element14 and Avnet America have stock available or on a lead time for 8-323127-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-323127-1 often in real-time on the comparison pages.
What if I can't find stock of 8-323127-1?
You can fill out our help required form which you can use to request a quote for 8-323127-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.