Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | .717g |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .636in, 16.15mm |
Barrel Inside Diameter | .085in, 2.16mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 4.82mm, .19in |
Wire Size | 1.25 – 2mm², 16 – 14AWG |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Sealable | No |
Shape Description | RING-054 |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | 1200°F, 649°C |
TERMINAL,SOLIS R HT 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Stud Size: #10 Stud Diameter: 4.82 mm Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² #10 | Ring Terminal | Part Number: 8-322335-1 | Internal Number: 8-322335-1 | 4.82 mm | TE Connectivity | TE Store |
Terminal,solis R Ht 16-14 10 Rohs Compliant: Yes |Amp Te Connectivity 8-322335-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Loose Piece | Avnet America |
Terminal, inal, Solis R Ht 16-14 10 | TE Connectivity 8-322335-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-322335-1?
Additional datasheets, footprints and schematics for 8-322335-1 are listed on our Part Details page. You can also find images and similar parts to 8-322335-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-322335-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-322335-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-322335-1 fall under?
The 8-322335-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-322335-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-322335-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-322335-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-322335-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 8-322335-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-322335-1 often in real-time on the comparison pages.
What if I can't find stock of 8-322335-1?
You can fill out our help required form which you can use to request a quote for 8-322335-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.