Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.95
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | .52g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .79mm, .031in |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 509 – 3260CMA |
Barrel Inside Diameter | .061in, 1.549mm |
Stud Diameter | 5mm, .197in |
Overall Length | 14.58mm, .574in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Shape Description | RING-054 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 649°C, 1200°F |
Terminals SOLIS R HT 22-16 COM 22-18MIL 10 | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
Solis R Ht 22-16Com22-18Mil 10 Rohs Compliant: Yes |Amp Te Connectivity 8-321891-1 | Newark Electronics |
Solis R Ht 22-16Com22-18Mil 10 | TE Connectivity 8-321891-1 | RS Americas |
Ring Tongue Terminal 16-22AWG Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 8-321891-1?
Additional datasheets, footprints and schematics for 8-321891-1 are listed on our Part Details page. You can also find images and similar parts to 8-321891-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-321891-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-321891-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-321891-1 fall under?
The 8-321891-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-321891-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-321891-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-321891-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-321891-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 8-321891-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-321891-1 often in real-time on the comparison pages.
What if I can't find stock of 8-321891-1?
You can fill out our help required form which you can use to request a quote for 8-321891-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.