Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.44
|
4,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
4,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
4,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
4,250
in stock
|
Buy Now | |
TE Store
from US$0.78
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
Weight per Piece | 1.74g |
---|---|
Color | Purple |
Splice Material | Copper |
Plating Material | Tin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | .3 – 6mm², 12 – 10AWG, 3248 – 13100CMA |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Support Style | Insulation Support |
Serrated | No |
Splice Type | Closed End |
Product Type | Splice |
Insulated | Yes |
Terminals Splice,ce 22-10 |Amp Te Connectivity 8-321519-1 | Newark Electronics |
Terminals SPLICE CE 22-10 | Rapid Electronics |
TE Connectivity SPLICE CE 22-10 Terminals SPLICE CE 22-1 | Distrelec |
SPLICE,CE 22-10 Splice Type: Closed End Splice Wire Size: 12 – 10 AWG Wire Size: .3 – 6 mm² Sealable: No Compatible Insulation Diameter Range: .36 in Closed End Splice 12 – 10 AWG .3 – 6 mm² | Electrical Wire Splice | Part Number: 8-321519-1 | Internal Number: 8-321519-1 | TE Connectivity | TE Store |
Splice Terminal Tin | Avnet America |
Where can I find additional details, specifications and documents for a 8-321519-1?
Additional datasheets, footprints and schematics for 8-321519-1 are listed on our Part Details page. You can also find images and similar parts to 8-321519-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-321519-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-321519-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-321519-1 fall under?
The 8-321519-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-321519-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-321519-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-321519-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-321519-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 8-321519-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-321519-1 often in real-time on the comparison pages.
What if I can't find stock of 8-321519-1?
You can fill out our help required form which you can use to request a quote for 8-321519-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.