Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C21330-000,
AMPS-8-0321045-1 |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$42.43
|
18
in stock
|
Buy Now | |
element14
from US$47.72
|
18
in stock
|
Buy Now | |
Farnell
from US$43.49
|
18
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
TE Store
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.495g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.08in, 27.38mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Stud Diameter | .265in, 6.73mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | M6, 1/4 |
Support Style | Insulation Support |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, 1/4In, Crimp Blue | Newark Electronics |
TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE | element14 |
Ring terminal,16-14AWG,PIDG,1/4 | RS |
PIDG 16-14 AWG Straight Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 14-16AWG 27.38mm 11.91mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG R 16-14 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 1/4 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 8-321045-1 | Internal Number: 8-321045-1 | Alias Number: AMPS-8-0321045-1 | TE Connectivity | TE Store |
TERMINAL,PIDG R 16-14 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-321045-1?
Additional datasheets, footprints and schematics for 8-321045-1 are listed on our Part Details page. You can also find images and similar parts to 8-321045-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-321045-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-321045-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-321045-1 fall under?
The 8-321045-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-321045-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-321045-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-321045-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-321045-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 8-321045-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-321045-1 often in real-time on the comparison pages.
What if I can't find stock of 8-321045-1?
You can fill out our help required form which you can use to request a quote for 8-321045-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.