Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .945g |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Flange Tongue |
Stud Diameter | 4.82mm, .19in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Overall Length | 18.7mm, .737in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | SPADE-024 |
Stud Size | #10 |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg Spd Flg 16-14 10 Rohs Compliant: Yes |Amp Te Connectivity 8-320863-1 | Newark Electronics |
TERMINAL PIDG SPD FLG 16-14 10 | Rapid Electronics |
TE Connectivity TERMINAL PIDG SPD FLG 16-14 10 Terminals | Distrelec |
PIDG Flanged Spade Tongue Terminal 14-16AWG 20.01mm 7.46mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spd Flg 16-14 10 | TE Connectivity 8-320863-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-320863-1?
Additional datasheets, footprints and schematics for 8-320863-1 are listed on our Part Details page. You can also find images and similar parts to 8-320863-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-320863-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-320863-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-320863-1 fall under?
The 8-320863-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-320863-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-320863-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-320863-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-320863-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 8-320863-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-320863-1 often in real-time on the comparison pages.
What if I can't find stock of 8-320863-1?
You can fill out our help required form which you can use to request a quote for 8-320863-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.