Plating Material | Tin, Copper |
---|---|
Weight per Piece | .912g |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Stud Diameter | 4.17mm, .164in |
Overall Length | 18.72mm, .737in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Stud Size | M4, #8 |
Sealable | No |
Insulated | Yes |
Shape Description | SPADE-024 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Terminal, Spade/Fork, #8, Crimp, Blue | Newark Electronics |
Flanged Spade Tongue Terminal 14-16AWG 18.72mm 7.47mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG SPD FLG 16-14 8 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spade Flange Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 8-320862-1 | Internal Number: 8-320862-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-320862-1?
Additional datasheets, footprints and schematics for 8-320862-1 are listed on our Part Details page. You can also find images and similar parts to 8-320862-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-320862-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-320862-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-320862-1 fall under?
The 8-320862-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-320862-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-320862-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-320862-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-320862-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 8-320862-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-320862-1 often in real-time on the comparison pages.
What if I can't find stock of 8-320862-1?
You can fill out our help required form which you can use to request a quote for 8-320862-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.