Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Flange Tongue |
Overall Length | 18.7mm, .737in |
Wire Insulation Diameter | .115 â .17in, 2.921 â 4.318mm |
Wire Size | 16 â 14AWG, 2050 â 5180CMA, 1.25 â 2mm² |
Stud Diameter | .138in, 3.51mm |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Stud Size | M3.5, #6 |
Shape Description | SPADE-024 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPD FLG 16-14 6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 16 â 14 AWG Wire Size: 1.25 â 2 mm² Wire Size: 2050 â 5180 CMA Stud Size: M3.5 #6 Spade Flange Tongue Terminal 16 â 14 AWG 1.25 â 2 mm² 2050 â 5180 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 8-320861-1 | Internal Number: 8-320861-1 | TE Connectivity | TE Store |
Terminal,pidg Spd Flg 16-14 6 |Amp Te Connectivity 8-320861-1 | Newark Electronics |
PIDG 16-14 AWG Straight Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Flanged Spade Tongue Terminal 14-16AWG 18.72mm 6.2mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP Terminal PIDG SPD FLG 16-14 6 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-320861-1?
Additional datasheets, footprints and schematics for 8-320861-1 are listed on our Part Details page. You can also find images and similar parts to 8-320861-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-320861-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-320861-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-320861-1 fall under?
The 8-320861-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-320861-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-320861-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-320861-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-320861-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 8-320861-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-320861-1 often in real-time on the comparison pages.
What if I can't find stock of 8-320861-1?
You can fill out our help required form which you can use to request a quote for 8-320861-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.