Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Weight per Piece | .77g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Barrel Inside Diameter | .085in, 2.16mm |
Overall Length | .513in, 13.06mm |
Stud Diameter | .171in, 4.34mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | SPADE-027 |
Operating Temperature Range | 338°F, 170°C |
Terminals Term Solis Spd Flg 16-14 8 |Amp Te Connectivity 8-320856-1 | Newark Electronics |
Terminals TERM SOLIS SPD FLG 16-14 8 | Rapid Electronics |
TE Connectivity TERMINAL SOLIS SPD FLG 16-14 8 Terminals | Distrelec |
Flanged Spade Tongue Terminal 14-16AWG 13.06mm 7.47mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Spd Flg 16-14 8 | TE Connectivity 8-320856-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-320856-1?
Additional datasheets, footprints and schematics for 8-320856-1 are listed on our Part Details page. You can also find images and similar parts to 8-320856-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-320856-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-320856-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-320856-1 fall under?
The 8-320856-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-320856-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-320856-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-320856-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-320856-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 8-320856-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-320856-1 often in real-time on the comparison pages.
What if I can't find stock of 8-320856-1?
You can fill out our help required form which you can use to request a quote for 8-320856-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.