Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | .859in, 21.8mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Insulated | Yes |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Where can I find additional details, specifications and documents for a 8-320565-0?
Additional datasheets, footprints and schematics for 8-320565-0 are listed on our Part Details page. You can also find images and similar parts to 8-320565-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-320565-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-320565-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-320565-0 fall under?
The 8-320565-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-320565-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-320565-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-320565-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-320565-0 have stock available?
There is no stock from authorised distributors for 8-320565-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-320565-0 often in real-time on the comparison pages.
What if I can't find stock of 8-320565-0?
You can fill out our help required form which you can use to request a quote for 8-320565-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.