Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .826g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | 17.86mm, .703in |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminals TERM PIDG R 16-14 6 TERM PIDG R 16-14 6 | Rapid Electronics |
TE Connectivity TERMINAL PIDG R 16-14 6 Wire Terminal 2m | Distrelec |
Terminal, Ring Tongue, #6, Crimp, Blue | Newark Electronics |
Ring Tongue Terminal 14-16AWG 17.86mm 6.35mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 8-320561-1 | Internal Number: 8-320561-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-320561-1?
Additional datasheets, footprints and schematics for 8-320561-1 are listed on our Part Details page. You can also find images and similar parts to 8-320561-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-320561-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-320561-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-320561-1 fall under?
The 8-320561-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-320561-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-320561-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-320561-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-320561-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 8-320561-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-320561-1 often in real-time on the comparison pages.
What if I can't find stock of 8-320561-1?
You can fill out our help required form which you can use to request a quote for 8-320561-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.