Prices starting from US$0.75
Weight per Piece | .637g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Stud Diameter | 3.02mm, .119in |
Overall Length | .672in, 17.07mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M2.5, #4 |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminals Pidg R 22-16 Com 22-18 Mil 4 |Amp Te Connectivity 8-320553-1 | Newark Electronics |
Terminals PIDG R 22-16 COM 22-18 MIL 4 | Rapid Electronics |
TE Connectivity PIDG R 22-16 COMM 22-18 MIL 4 Terminals | Distrelec |
Ring Tongue Terminal 16-22AWG 17.07mm 5.54mm Tin Box | Avnet America |
PIDG, R 22-16 Comm 22-18 Mil 4 | TE Connectivity 8-320553-1 | RS Americas |
PIDG R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 #4 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 8-320553-1 | Internal Number: 8-320553-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 8-320553-1?
Additional datasheets, footprints and schematics for 8-320553-1 are listed on our Part Details page. You can also find images and similar parts to 8-320553-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-320553-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-320553-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-320553-1 fall under?
The 8-320553-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-320553-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-320553-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-320553-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-320553-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 8-320553-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-320553-1 often in real-time on the comparison pages.
What if I can't find stock of 8-320553-1?
You can fill out our help required form which you can use to request a quote for 8-320553-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.