Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-0031897-1,
C32774-000 |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
200
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
3,144
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
1,500
in stock
|
Buy Now | |
element14
from US$0.71
|
990
in stock
|
Buy Now | |
Farnell
from US$0.63
|
990
in stock
|
Buy Now | |
TE Store
from US$0.91
|
968
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
500
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Tin, Copper |
Inspection Slot | No |
Weight per Piece | 1.23g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 9.53mm, .375in |
Overall Length | 30.94mm, 1.218in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Insulation Support |
Stud Size | 3/8 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Terminal Ring Tongue, 22-16AWG, Red, Stud Size 3/8, Amp Series | TE Connectivity 8-31897-1 | RS Americas |
Terminals Nyl-Ring 22-16 Red #3/8 Rohs Compliant: Yes |Amp Te Connectivity 8-31897-1 | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", RED, 16AWG | element14 |
PIDG R 22-16COMM 22-18MIL 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 8-31897-1 | Internal Number: 8-31897-1 | Alias Number: AMPS-8-0031897-1 | TE Connectivity | TE Store |
Terminals NYL-RING 22-16 RED #3/8 | Rapid Electronics |
TE Connectivity PIDG R 22-16COMM 22-18MIL 3/8 Ring Termi | Distrelec |
Ring terminal, PIDG, 22-16 AWG, M10, red | RS |
Ring Tongue Terminal 16-22AWG 30.94mm 13.49mm Tin Loose Piece | Avnet America |
PIDG R 22-16COMM 22-18MIL 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-31897-1?
Additional datasheets, footprints and schematics for 8-31897-1 are listed on our Part Details page. You can also find images and similar parts to 8-31897-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-31897-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-31897-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-31897-1 fall under?
The 8-31897-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-31897-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-31897-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-31897-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-31897-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 8-31897-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-31897-1 often in real-time on the comparison pages.
What if I can't find stock of 8-31897-1?
You can fill out our help required form which you can use to request a quote for 8-31897-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.