Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-0031895-1,
D59412-000 |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Red |
Inspection Slot | No |
Weight per Piece | 1.081g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | .3 â 1.42mm², 509 â 3260CMA, 22AWG |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 1.078in, 27.38mm |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | .105 â .14in, 2.667 â 3.556mm |
Stud Diameter | 7.92mm, .312in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Stud Size | 5/16, M8 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16COMM 22-18MIL 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 â 1.42 mm² Wire Size: 509 â 3260 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 22 AWG .3 â 1.42 mm² 509 â 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 8-31895-1 | Internal Number: 8-31895-1 | Alias Number: AMPS-8-0031895-1 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED | Farnell |
Terminal, Ring Tongue, 5/16In, Crimp Red | Newark Electronics |
96F7178 | element14 |
Ring Tongue Terminal 16-22AWG 27.38mm 11.91mm Tin Box | Avnet America |
PIDG, R 22-16Comm 22-18Mil 5/16 | TE Connectivity 8-31895-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-31895-1?
Additional datasheets, footprints and schematics for 8-31895-1 are listed on our Part Details page. You can also find images and similar parts to 8-31895-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-31895-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-31895-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-31895-1 fall under?
The 8-31895-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-31895-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-31895-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-31895-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-31895-1 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 8-31895-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-31895-1 often in real-time on the comparison pages.
What if I can't find stock of 8-31895-1?
You can fill out our help required form which you can use to request a quote for 8-31895-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.