Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
2,050
in stock
|
Buy Now | |
TE Store
from US$0.56
|
20,402
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
2,050
in stock
|
Buy Now | |
element14
from US$0.41
|
2,050
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .839g |
Inspection Slot | No |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Orientation | Straight |
Overall Length | 21.44mm, .844in |
Stud Diameter | .164in, 4.17mm |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22AWG |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Stud Size | #8, M4 |
Insulated | Yes |
Shape Description | RING-041 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PIDG R 22-16 COMM 22-18 MIL 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 8-31890-1 | Internal Number: 8-31890-1 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #8, 16Awg | Newark Electronics |
TERMINAL, RING TONGUE, #8, 16AWG | element14 |
PIDG 22-16 AWG Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 8-31890-1?
Additional datasheets, footprints and schematics for 8-31890-1 are listed on our Part Details page. You can also find images and similar parts to 8-31890-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-31890-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-31890-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-31890-1 fall under?
The 8-31890-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-31890-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-31890-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-31890-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-31890-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 8-31890-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-31890-1 often in real-time on the comparison pages.
What if I can't find stock of 8-31890-1?
You can fill out our help required form which you can use to request a quote for 8-31890-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.