Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 2 |
---|---|
Number of Positions | 36 |
Contact Layout | Matrix |
Contact Current Rating (Max) | 2A |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Connector Height | 11.2mm, .44in |
Connector Length | 1.499in, 38.1mm |
コネクタの高さ | 11.2mm |
Row-to-Row Spacing | .078in, 2mm |
Panel Thickness | .81 – 1.6 mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon 66 |
Housing Color | Blue |
CSA File Number | LR 7189 |
Approved Standards | UL Recognized |
CSA Certified | Yes |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Zugelassene Standards | UL Recognized |
Mating Retention | With |
Mating Retention Type | Locking Latch |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Strain Relief | Without |
Circuit Application | Signal |
For Use With | MT Connector |
Packaging Quantity | 200 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Connector Type | Connector Assembly |
Connector Style | Plug to Plug Relay Header |
Sealable | No |
Connector System | Wire-to-Panel |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 8-292216-6?
Additional datasheets, footprints and schematics for 8-292216-6 are listed on our Part Details page. You can also find images and similar parts to 8-292216-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-292216-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-292216-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-292216-6 fall under?
The 8-292216-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-292216-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-292216-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-292216-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-292216-6 have stock available?
There is no stock from authorised distributors for 8-292216-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-292216-6 often in real-time on the comparison pages.
What if I can't find stock of 8-292216-6?
You can fill out our help required form which you can use to request a quote for 8-292216-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.