Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 18 |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Design | Press-Fit |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Length | 26.1mm, 1.027in |
コネクタの高さ | 4.6mm |
Connector Height | .18in, 4.6mm |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | PA 4.6 |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Polarization | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
実装方法 | Reel |
Packaging Method | Reel |
Connector Type | Connector Assembly |
Connector & Housing Type | Plug |
製品タイプ | Connector |
Header Type | Shrouded |
Type of Connector | Female-on-Board |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 85°C |
Shrouded Connector Plug 18 Position 2.54mm Solder Right Angle Surface Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a 8-2315650-8?
Additional datasheets, footprints and schematics for 8-2315650-8 are listed on our Part Details page. You can also find images and similar parts to 8-2315650-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-2315650-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-2315650-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-2315650-8 fall under?
The 8-2315650-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-2315650-8 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-2315650-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-2315650-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-2315650-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 8-2315650-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-2315650-8 often in real-time on the comparison pages.
What if I can't find stock of 8-2315650-8?
You can fill out our help required form which you can use to request a quote for 8-2315650-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.