Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Material | Brass |
---|---|
Body Plating Material | Tin |
Ferrule Material | Copper Alloy |
Ferrule Plating Material | Tin |
Length | .5in, 12.7mm |
Inside Diameter | .221in, 5.61mm |
Wire Diameter Range | .5in |
Packaging Method | Package |
Where can I find additional details, specifications and documents for a 8-221132-9?
Additional datasheets, footprints and schematics for 8-221132-9 are listed on our Part Details page. You can also find images and similar parts to 8-221132-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-221132-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-221132-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-221132-9 fall under?
The 8-221132-9 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 8-221132-9 when available in the RF Connector Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-221132-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-221132-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-221132-9 have stock available?
There is no stock from authorised distributors for 8-221132-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-221132-9 often in real-time on the comparison pages.
What if I can't find stock of 8-221132-9?
You can fill out our help required form which you can use to request a quote for 8-221132-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.