Prices starting from US$1.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.48 |
554
|
Buy Now | |
Rapid Electronics | US$1.72 |
2,750
|
Buy Now | |
Distrelec | US$1.42 |
2,500
|
Buy Now | |
Transfer Multisort Elektronik | US$1.10 |
1,381
|
Buy Now | |
Newark Electronics | US$1.56 |
430
|
Buy Now | |
element14 | US$1.61 |
430
|
Buy Now | |
TE Store | US$2.57 |
288
|
Buy Now | |
Chip One Stop | US$1.48 |
250
|
Buy Now | |
Avnet America | US$1.17 |
-
|
Buy Now | |
Boersig | US$1.26 |
-
|
Buy Now | |
TTI Europe | US$1.11 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Ejection Latches | Without |
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Design | Press-Fit |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Connector Height | .27in, 6.9mm |
Connector Length | 13.97mm, .55in |
Row-to-Row Spacing | 1.5mm |
PCB Thickness (Recommended) | 1.6mm, .062in |
コネクタの高さ | 6.9mm |
Operating Voltage | 100VAC, 100VDC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Polarization | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Contact Retention Type Within Housing | Press-Fit |
Mating Retention | Without |
PCB Mount Retention Type | Kinked Solder Tails |
Panel Mount Feature | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Header Type | Shrouded |
Connector & Housing Type | Plug |
Connector Type | Connector Assembly |
Connector System | Board-to-Board |
Termination Post & Tail Length | 3.1mm, .122in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
TE 8-215464-2 Micro-match Male PCB Mount Long Post Polarized 1.27mm Tin 2x6P Red | Rapid Electronics |
TE Connectivity 12P.MICRO-MATCH MOB Board Connector 12 C | Distrelec |
Micro-MaTch | Transfer Multisort Elektronik |
PLUG, PCB, 12WAY | Farnell |
Board-To-Board Connector, Micro-Match Series, Through Hole, Plug, 12, 1.27 Mm, Tin Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 8-215464-2 | Newark Electronics |
12P.MICRO-MATCH MOB Connector System: Board-to-Board Number of Positions: 12 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: With Board-to-Board 12 1.27 mm .05" | Male-On-Board Connector & Micro-Match | Part Number: 8-215464-2 | Internal Number: 8-215464-2 | TE Connectivity | TE Store |
Conn FFC Connector M 12 POS 2.54mm Solder ST Thru-Hole Box | Avnet America |
12P MALE TOP ENTRY MICROMATCH | TTI Europe |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Plug |
Product Range | Micro-MaTch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Lead Spacing | 1.27mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 230V |
Wire Size AWG Max | 28AWG |
Where can I find additional details, specifications and documents for a 8-215464-2?
Additional datasheets, footprints and schematics for 8-215464-2 are listed on our Part Details page. You can also find images and similar parts to 8-215464-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-215464-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-215464-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-215464-2 fall under?
The 8-215464-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-215464-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-215464-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-215464-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-215464-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for 8-215464-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-215464-2 often in real-time on the comparison pages.
What if I can't find stock of 8-215464-2?
You can fill out our help required form which you can use to request a quote for 8-215464-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.