Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
2,609
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
35,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.06
|
7,000
in stock
|
Buy Now | |
Boersig
from US$0.82
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
2,609
in stock
|
Buy Now | |
element14
from US$1.57
|
2,609
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
2,250
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
2,000
in stock
|
Buy Now | |
TE Store
from US$2.18
|
1,785
in stock
|
Buy Now | |
Distrelec
from US$1.37
|
680
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Compona
-
|
1,950
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
Avnet Asia
from US$1.13
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Number of Positions | 12 |
Ejection Latches | Without |
Contact Mating Area Plating Material Thickness | 118.11 – 196.85µin, 3 – 5µm |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Design | Press-Fit |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
Connector Height | .27in, 6.8mm |
Connector Length | .736in, 18.7mm |
Wire Size | 28AWG, .08 – .09mm² |
コネクタの高さ | 6.8mm |
Accepts Wire Insulation Diameter Range | .035 – .039in, .8 – 1mm |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polyester - GF |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Polarization | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Packaging Quantity | 250 |
Header Type | Shrouded |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Plug |
Type of Connector | Male-On-Wire |
Wire/Cable Type | Ribbon Cable |
製品タイプ | Connector |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 105°C |
12P MALE IDC MICRO-MATCH | TTI Europe |
Conn, Header, 12Pos, 2Row, 1.27Mm | Newark Electronics |
CONNECTOR, MALE, 12WAY | element14 |
MICRO MATCH 12 Position Male on Wire Board to Board & Ribbon to Board Connector | Future Electronics |
MICRO-MATCH MOW.12P Connector System: Cable-to-Board Number of Positions: 12 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: Without Cable-to-Board 12 1.27 mm .05" | Male-On-Wire Connector & Micro-Match | Part Number: 8-215083-2 | Internal Number: 8-215083-2 | TE Connectivity | TE Store |
TE Connectivity Male cable connector, 12Contacts, Male | Distrelec |
Conn IDC Connector M 12 POS 2.54mm IDT RA Cable Mount Box | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Plug |
Product Range | Micro-MaTch Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
Connector Mounting Orientation | Cable |
Contact Resistance | 10mohm |
Contact Termination | IDC / IDT |
Current Rating | 1.5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1.27mm |
Material | Thermoplastic Polyester |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Working Voltage | 100V |
Where can I find additional details, specifications and documents for a 8-215083-2?
Additional datasheets, footprints and schematics for 8-215083-2 are listed on our Part Details page. You can also find images and similar parts to 8-215083-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-215083-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-215083-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-215083-2 fall under?
The 8-215083-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-215083-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-215083-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-215083-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-215083-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Boersig, Newark Electronics and element14 have stock available or on a lead time for 8-215083-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-215083-2 often in real-time on the comparison pages.
What if I can't find stock of 8-215083-2?
You can fill out our help required form which you can use to request a quote for 8-215083-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.