8-2149978-3 PCB Connectors by TE Connectivity

IMP100,S,H,V4P6C,LG,OEW39

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 90, 72
Board-to-Board Configuration Vertical, Right Angle, Mezzanine
PCB Mount Orientation Vertical
Number of Rows 12, 15
Number of Signal Positions 60, 48
Guide Location Left
Number of Ground Positions 30, 24
Number of Columns 6
Stackable No
Number of Pairs 24
Underplate Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Thickness 30 – 60µin, .76 – 1.52µm
PCB Contact Termination Area Plating Material Finish Matte
Contact Mating Area Plating Material Thickness 29.92µin, .76µm
Contact Shape & Form Dual Beam
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Length .217in, 5.5mm
Contact Current Rating (Max) .75A
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Layout Inline
Connector Height 11.95mm, .47in
PCB Hole Diameter .39mm, .015in
Connector Width 20.8mm, .819in
PCB Thickness (Recommended) 1mm, .039in
Connector Length 17.9mm, .7047in
Row-to-Row Spacing .053in, 1.35mm
コネクタの高さ 11.95mm
Operating Voltage 30VAC, 30VDC
Impedance 100Ω
Housing Material LCP (Liquid Crystal Polymer)
Number of Shrouded Sides 2
Centerline (Pitch) .075in, 1.9mm
End Wall Location Open
Housing Color Black
UL Rating Recognized
CSA Certified Yes
UL Flammability Rating UL 94V-0
UL File Number E28476
Connector Mounting Type Board Mount
Mating Alignment With
Mating Retention Without
Guide Hardware With
PCB Mount Alignment Type Locating Posts
Mating Alignment Type Keyed
PCB Mount Retention Type Action/Compliant Tail
PCB Mount Retention With
Circuit Application Signal
Packaging Method Tube, Box & Tube
実装方法 Box & Tube, Tube
Sealable No
Product Type Connector
Shrouded Partially Shrouded
Signal Arrangement Differential
Connector Style Plug
Connector System Board-to-Board
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
Connector Type Header
Number of Differential Pairs per Column 4, 5
Data Rate 20 – 25Gb/s
Termination Post & Tail Length .055in, 1.4mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -67 – 185°F, -55 – 85°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-2149978-3?

Additional datasheets, footprints and schematics for 8-2149978-3 are listed on our Part Details page. You can also find images and similar parts to 8-2149978-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-2149978-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-2149978-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-2149978-3 fall under?

The 8-2149978-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 8-2149978-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-2149978-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-2149978-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8-2149978-3 have stock available?

There is no stock from authorised distributors for 8-2149978-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-2149978-3 often in real-time on the comparison pages.

What if I can't find stock of 8-2149978-3?

You can fill out our help required form which you can use to request a quote for 8-2149978-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay