Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
7,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
7,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
7,200
in stock
|
Buy Now | |
TE Store
from US$0.16
|
818
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA 66 GF20 |
Number of Positions | 8 |
Number of Rows | 1 |
Centerline (Pitch) | 2.5mm, .098in |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 3600 |
Connector & Contact Retention Accessory Type | TPA (True Position Assurance) |
Product Type | Accessory |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Glow Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers & Wire Housings Gi Conn 2.5 Tpa 8P Black |Amp Te Connectivity 8-1971794-1 | Newark Electronics |
Headers&Wire Housings GI CONN 2.5 TPA 8P BLACK | Rapid Electronics |
TE Connectivity NEW GI CONN2.5 TPA 8P BLACK Board Connector 8 Contact(s) 1 Row(s) Female 0.098 inch Pitch Locking Black Insulator Plug | Distrelec |
NEW GI CONN2.5 TPA 8P BLACK Connector Hardware Accessory Type: TPA (True Position Assurance) Primary Product Color: Black Primary Product Material: PA 66 GF20 Number of Positions: 8 Operating Temperature (Max): 221 °F TPA (True Position Assurance) Black PA 66 GF20 8 | Connector Hardware | Part Number: 8-1971794-1 | Internal Number: 8-1971794-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Grace Inertia 2.5 Series |
RoHS: | Unknown |
Accessory Type | Terminal Position Assurance |
---|---|
For Use With | AMP Grace Inertia 2.5 Series Connectors |
Product Range | Grace Inertia 2.5 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-1971794-1?
Additional datasheets, footprints and schematics for 8-1971794-1 are listed on our Part Details page. You can also find images and similar parts to 8-1971794-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1971794-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1971794-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1971794-1 fall under?
The 8-1971794-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 8-1971794-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1971794-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1971794-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1971794-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 8-1971794-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1971794-1 often in real-time on the comparison pages.
What if I can't find stock of 8-1971794-1?
You can fill out our help required form which you can use to request a quote for 8-1971794-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.