8-1920985-0 Fiber Optic Cable Assemblies by TE Connectivity

FOMM62.5 LEAD LC/DPX ODVA - SC/DPX 80M

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$382.29

Distributor Stock
Logo for Avnet America
Avnet America
from US$382.29
-
Buy Now

Specifications

Connector Color (End B) Beige
Boot Type (Left) Standard
Ferrule Material Zirconia
Polarity Pair Flipped
Boot Type (Right) Bend Limiting
Connector Color (End A) Beige
Cable Jacket Color Black
Boot Color (Left) Black
Boot Color (Right) Beige
Cable Buffering Tight Buffer
Number of Connectors (End B) 2
Number of Connectors (End A) 2
Number of Fibers 2
Outside Cable Diameter 5.5mm, .216in
Fiber Diameter 62.5/125µm
Cable Assembly Length 79.2 – 80.8m, 259.84 – 265.09ft
Connector Style (End B) Duplex
Product Type Cable Assembly
Connector Type (End A) LC
Connector Type (End B) SC
Mode Multimode
Cable Type Fiber Optic Cable (FOCAB) ODC
System SECURE
Fiber Channel No
Cable Assembly Type LC Duplex to SC Simplex (2)
Connector Style (End A) Duplex
Insertion Loss A (Max) .5dB
Insertion Loss B (Max) .5dB

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-1920985-0?

Additional datasheets, footprints and schematics for 8-1920985-0 are listed on our Part Details page. You can also find images and similar parts to 8-1920985-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-1920985-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1920985-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-1920985-0 fall under?

The 8-1920985-0 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Fiber Optic Patch Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 8-1920985-0 when available in the Fiber Optic Patch Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1920985-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-1920985-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8-1920985-0 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 8-1920985-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-1920985-0 often in real-time on the comparison pages.

What if I can't find stock of 8-1920985-0?

You can fill out our help required form which you can use to request a quote for 8-1920985-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay