Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.48
|
4,520
in stock
|
Buy Now | |
TE Store
from US$4.65
|
14,037
in stock
|
Buy Now | |
RS Americas
from US$2.53
|
5,502
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
4,520
in stock
|
Buy Now | |
Rapid Electronics
from US$2.59
|
4,520
in stock
|
Buy Now | |
Chip One Stop
from US$2.58
|
4,520
in stock
|
Buy Now | |
Future Electronics
from US$2.22
|
-
|
Buy Now | |
Avnet America
from US$2.50
|
-
|
Buy Now |
Material | Beryllium Copper |
---|---|
Product Type | Contact |
LA5(.004)GOLD Contact Type: Socket Number of Positions: 1 Sealable: No Contact Current Rating (Max): 41 A Circuit Application: Power Socket 1 41 A | Rectangular Contact Insert | Part Number: 8-192044-1 | Internal Number: 8-192044-1 | TE Connectivity | TE Store |
Contact Insert, Female Band, Copper, Gold, Heavy Duty, LA5 .004, LA5 Series | TE Connectivity 8-192044-1 | RS Americas |
Heavy Duty Power Connectors La5(.004)Gold |Amp Te Connectivity 8-192044-1 | Newark Electronics |
Heavy Duty Power Connectors LA5(.004)GOLD | Rapid Electronics |
TE Connectivity - AMP Contact Insert LA5(.004)GOLD | Distrelec |
LOUVERTAC Gold Finish 45 A Preformed Female LAV Band | Future Electronics |
Connector Accessories Preformed Female Louvertac Band Beryllium Copper Gold Finish | Avnet America |
Where can I find additional details, specifications and documents for a 8-192044-1?
Additional datasheets, footprints and schematics for 8-192044-1 are listed on our Part Details page. You can also find images and similar parts to 8-192044-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-192044-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-192044-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-192044-1 fall under?
The 8-192044-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 8-192044-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-192044-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-192044-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-192044-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 8-192044-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-192044-1 often in real-time on the comparison pages.
What if I can't find stock of 8-192044-1?
You can fill out our help required form which you can use to request a quote for 8-192044-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.